The RLR07C19R6FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 19.6 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also provides excellent insulation resistance of at least 10^9 ohms when dry, and a dielectric strength of 500 V AC. This component is suitable for applications requiring high reliability and traceability, making it a viable choice for military and aerospace projects.
19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 19.6ohm 1% 1/4W AXIAL
RES 19.6 OHM 1% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C19R6FSBSL-ND | RLR07C19R6FSBSL | RLR07C19R6FSBSL |
| Product Name | Through Hole Resistors | RES 19.6 OHM 1% 1/4W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 19.6 ohms | 19.6 ohms | 19.6 ohms |