Vishay Intertechnology, Inc. RES 196K OHM 1% 1/4W AXIAL RLR07C1963FRBSL

Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1% 1/4W AXIAL - RLR07C1963FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 1/4W AXIAL
RLR07C1963FRBSL
RES 196K OHM 1% 1/4W AXIAL RLR07C1963FRBSL
RES 196Kohm 1% 1/4W AXIAL

RES 196Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1963FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1963FRBSL-ND
Through Hole Resistors RLR07C1963FRBSL-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1963FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1963FRBSL
Through Hole Resistors RLR07C1963FRBSL
RES 196K OHM 1% 1/4W AXIAL

RES 196K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1963FRBSL RLR07C1963FRBSL-ND RLR07C1963FRBSL
Product Name RES 196K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details