Vishay Intertechnology, Inc. RES 1.37 OHM 1% 1/4W AXIAL RLR07C1R37FMBSL

Description
RES 1.37ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.37ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37 OHM 1% 1/4W AXIAL - RLR07C1R37FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1% 1/4W AXIAL
RLR07C1R37FMBSL
RES 1.37 OHM 1% 1/4W AXIAL RLR07C1R37FMBSL
RES 1.37ohm 1% 1/4W AXIAL

RES 1.37ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R37FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R37FMBSL-ND
Through Hole Resistors RLR07C1R37FMBSL-ND
1.37 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1R37FMBSL RLR07C1R37FMBSL-ND
Product Name RES 1.37 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details