Vishay Intertechnology, Inc. Through Hole Resistors RLR07C18R2FSBSL

Description
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C18R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C18R2FSBSL-ND
Through Hole Resistors RLR07C18R2FSBSL-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.2 OHM 1% 1/4W AXIAL - RLR07C18R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1% 1/4W AXIAL
RLR07C18R2FSBSL
RES 18.2 OHM 1% 1/4W AXIAL RLR07C18R2FSBSL
RES 18.2ohm 1% 1/4W AXIAL

RES 18.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C18R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C18R2FSBSL
Through Hole Resistors RLR07C18R2FSBSL
RES 18.2 OHM 1% 1/4W AXIAL

RES 18.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C18R2FSBSL-ND RLR07C18R2FSBSL RLR07C18R2FSBSL
Product Name Through Hole Resistors RES 18.2 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details