Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1873FPBSL

Description
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1873FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1873FPBSL-ND
Through Hole Resistors RLR07C1873FPBSL-ND
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 187K OHM 1% 1/4W AXIAL - RLR07C1873FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1% 1/4W AXIAL
RLR07C1873FPBSL
RES 187K OHM 1% 1/4W AXIAL RLR07C1873FPBSL
RES 187Kohm 1% 1/4W AXIAL

RES 187Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1873FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1873FPBSL
Through Hole Resistors RLR07C1873FPBSL
RES 187K OHM 1% 1/4W AXIAL

RES 187K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1873FPBSL-ND RLR07C1873FPBSL RLR07C1873FPBSL
Product Name Through Hole Resistors RES 187K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details