Vishay Intertechnology, Inc. Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1873FRB14

Description
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1873FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1873FRB14
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1873FRB14
Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1873FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1873FRB14-ND
Through Hole Resistors RLR07C1873FRB14-ND
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1873FRB14 RLR07C1873FRB14-ND
Product Name Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers