Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1963FPB14

Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1963FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1963FPB14-ND
Through Hole Resistors RLR07C1963FPB14-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 196K OHM 1% 1/4W AXIAL - RLR07C1963FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 1/4W AXIAL
RLR07C1963FPB14
RES 196K OHM 1% 1/4W AXIAL RLR07C1963FPB14
RES 196Kohm 1% 1/4W AXIAL

RES 196Kohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,196Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 83F1990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
83F1990
Resistor,metal Film,196Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 83F1990
Resistor,Metal Film,196KOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,196KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1963FPB14-ND RLR07C1963FPB14 83F1990
Product Name Through Hole Resistors RES 196K OHM 1% 1/4W AXIAL Resistor,metal Film,196Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details