Vishay Intertechnology, Inc. RES 1.82 OHM 1% 1/4W AXIAL RLR07C1R82FMB14

Description
RES 1.82ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1% 1/4W AXIAL - RLR07C1R82FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1% 1/4W AXIAL
RLR07C1R82FMB14
RES 1.82 OHM 1% 1/4W AXIAL RLR07C1R82FMB14
RES 1.82ohm 1% 1/4W AXIAL

RES 1.82ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R82FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R82FMB14-ND
Through Hole Resistors RLR07C1R82FMB14-ND
1.82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1R82FMB14 RLR07C1R82FMB14-ND
Product Name RES 1.82 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details