Vishay Intertechnology, Inc. RES 200 OHM 2% 1/4W AXIAL RLR07C2000GPBSL

Description
RES 200ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1/4W AXIAL - RLR07C2000GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1/4W AXIAL
RLR07C2000GPBSL
RES 200 OHM 2% 1/4W AXIAL RLR07C2000GPBSL
RES 200ohm 2% 1/4W AXIAL

RES 200ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2000GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000GPBSL-ND
Through Hole Resistors RLR07C2000GPBSL-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2000GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2000GPBSL
Through Hole Resistors RLR07C2000GPBSL
RES 200 OHM 2% 1/4W AXIAL

RES 200 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2000GPBSL RLR07C2000GPBSL-ND RLR07C2000GPBSL
Product Name RES 200 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details