Vishay Intertechnology, Inc. RES 1.07 OHM 1% 1/4W AXIAL RLR07C1R07FMB14

Description
RES 1.07ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.07ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07 OHM 1% 1/4W AXIAL - RLR07C1R07FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 1% 1/4W AXIAL
RLR07C1R07FMB14
RES 1.07 OHM 1% 1/4W AXIAL RLR07C1R07FMB14
RES 1.07ohm 1% 1/4W AXIAL

RES 1.07ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1R07FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1R07FMB14-ND
Through Hole Resistors RLR07C1R07FMB14-ND
1.07 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1R07FMB14 RLR07C1R07FMB14-ND
Product Name RES 1.07 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details