Vishay Intertechnology, Inc. RES 19.6K OHM 1% 1/4W AXIAL RLR07C1962FRBSL

Description
RES 19.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1% 1/4W AXIAL - RLR07C1962FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1% 1/4W AXIAL
RLR07C1962FRBSL
RES 19.6K OHM 1% 1/4W AXIAL RLR07C1962FRBSL
RES 19.6Kohm 1% 1/4W AXIAL

RES 19.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1962FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1962FRBSL-ND
Through Hole Resistors RLR07C1962FRBSL-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1962FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1962FRBSL
Through Hole Resistors RLR07C1962FRBSL
RES 19.6K OHM 1% 1/4W AXIAL

RES 19.6K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1962FRBSL RLR07C1962FRBSL-ND RLR07C1962FRBSL
Product Name RES 19.6K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers