Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2000FSBSL

Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000FSBSL-ND
Through Hole Resistors RLR07C2000FSBSL-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200 OHM 1% 1/4W AXIAL - RLR07C2000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/4W AXIAL
RLR07C2000FSBSL
RES 200 OHM 1% 1/4W AXIAL RLR07C2000FSBSL
RES 200ohm 1% 1/4W AXIAL

RES 200ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2000FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2000FSBSL
Through Hole Resistors RLR07C2000FSBSL
RES 200 OHM 1% 1/4W AXIAL

RES 200 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2000FSBSL-ND RLR07C2000FSBSL RLR07C2000FSBSL
Product Name Through Hole Resistors RES 200 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details