ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 680 690 700 710 720 730 732 733 734 735 736 737 738 739 740 741 742 743 744 750 760 770 780 790 800 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
MF,1/4W,15,1%,100PPM ,S/.001%,T/R
RES 1.54Kohm 1% 1/4W AXIAL
RES 1.54Mohm 1% 1/4W AXIAL
RES 1.58Kohm 1% 1/4W AXIAL
RES 1.58Mohm 1% 1/4W AXIAL
RES 1.5Mohm 1% 1/4W AXIAL
RES 1.5Mohm 2% 1/4W AXIAL
RES 1.6Kohm 2% 1/4W AXIAL
RES 1.6Mohm 2% 1/4W AXIAL
RES 15.4Kohm 1% 1/4W AXIAL
RES 15.4ohm 1% 1/4W AXIAL
RES 15.8Kohm 1% 1/4W AXIAL
RES 15.8ohm 1% 1/4W AXIAL
RES 150Kohm 1% 1/4W AXIAL
RES 150Kohm 2% 1/4W AXIAL
RES 154Kohm 1% 1/4W AXIAL
RES 154ohm 1% 1/4W AXIAL
RES 158Kohm 1% 1/4W AXIAL
RES 158ohm 1% 1/4W AXIAL
RES 15Kohm 2% 1/4W AXIAL
RES 15ohm 1% 1/4W AXIAL
RES 15ohm 2% 1/4W AXIAL
RES 160Kohm 2% 1/4W AXIAL
RES 160ohm 2% 1/4W AXIAL
RES 16Kohm 2% 1/4W AXIAL
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.54M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.54M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.54M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.58K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.58M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.58M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.58M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.5M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 1.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 15 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 15.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.4 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 15.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.6K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 15.8K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15.8K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 151K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 152K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 153K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 154 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 154 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 154 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 154 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 154K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 154K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 158 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 158 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 158K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 158K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 158K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 15K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 160K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 16K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 16K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR07C1502GR
RLR07C1502GSB14
RLR07C1503FS
RLR07C1541FS
RLR07C1542FS
RLR07C1542FSB14
RLR07C1543FS
RLR07C1580FS
RLR07C1581FS
RLR07C1581FSB14
RLR07C15R0GSB14
RLR07C15R4FS
RLR07C1601GS
RLR07C1602GS

<< Prev Next >>