Vishay Intertechnology, Inc. RES 200 OHM 1% 1/4W AXIAL RLR07C2000FPBSL

Description
RES 200ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1/4W AXIAL - RLR07C2000FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/4W AXIAL
RLR07C2000FPBSL
RES 200 OHM 1% 1/4W AXIAL RLR07C2000FPBSL
RES 200ohm 1% 1/4W AXIAL

RES 200ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2000FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2000FPBSL-ND
Through Hole Resistors RLR07C2000FPBSL-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2000FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2000FPBSL
Through Hole Resistors RLR07C2000FPBSL
RES 200 OHM 1% 1/4W AXIAL

RES 200 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2000FPBSL RLR07C2000FPBSL-ND RLR07C2000FPBSL
Product Name RES 200 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details