L-com, Inc. Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| L-com’s Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent-pending spline-free design provides a 38% smaller cross sectional area that is a... | |
| L-com’s new slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a 38% smaller cross sectional area that is a... | |
| L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect... | |
| L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution... | |
| L-com's unique, patented, 45 Degree angle patch cables provide true Category 6 performance at an affordable price. These newly designed angled Ethernet patch cables feature a specialized channel separator and... | |
| Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and plugs, these cables are ready... | |
| The L-com FOCASE2K2UPC02-1 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2K2UPC02-1... | |
| The L-com FOCASE2K2UPC02-10 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2K2UPC02-10... | |
| The L-com FOCASE2K2UPC02-15 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2K2UPC02-15... | |
| The L-com FOCASE2K2UPC02-2 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2K2UPC02-2... | |
| The L-com FOCASE2K2UPC02-5 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2K2UPC02-5... | |
| The L-com FOCASE2KUPCAPC02-1 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2KUPCAPC02-1... | |
| The L-com FOCASE2KUPCAPC02-10 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2KUPCAPC02-10... | |
| The L-com FOCASE2KUPCAPC02-15 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2KUPCAPC02-15... | |
| The L-com FOCASE2KUPCAPC02-2 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2KUPCAPC02-2... | |
| The L-com FOCASE2KUPCAPC02-5 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2KUPCAPC02-5... | |
| These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested,... |
| << Prev | Next >> |