Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
MPFF12OM3AP-3 -- FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12 L-COM
L-com, Inc.
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
MPFF12OM3AP-3
Description
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Newark, An Avnet Company
Done
Datasheet
Description
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
52AK0578
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
52AK0578
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
52AK0578
Product Name
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
Product Type
Patch
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Mini Display Port To HDMI 4 K Converter Cable
Specs
Application
Video
Product Type
DisplayPort; Mini Display port
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG9412
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Gender
Male-Female
View Details
Sensata Technologies
Circular Cable Assemblies
31391-1810
Specs
Cable Length
10 ft (30.48 dm)
View Details
2
suppliers
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details