The Patch Cord, RJ45 Plug-Plug, Cat6A, 5Ft (part number 38AH5084) is designed for high-speed networking applications. It features two RJ45 shielded connectors, ensuring reliable data transmission. The cable is constructed with 28 AWG stranded tinned copper conductors and is shielded with aluminum polyester foil, which helps reduce interference. The cable jacket is made of blue PVC, compliant with UL94 V-0 standards, and has an operating temperature range of -20°C to 105°C. The connectors are gold-plated in the contact area for enhanced conductivity and durability. This patch cord is suitable for use in environments requiring Cat6A performance, making it a viable option for engineers looking to establish robust network connections.
L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6a, these cables support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today.
Features
Application
PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 5FT; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD628AP-BLU-5 | 38AH5084 |
| Product Name | Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 5.0Ft | Patch Cord, Rj45 Plug-Plug, Cat6A, 5Ft; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |
| Cable Type | Cat 6 | Cat 6 |
| Cable Length | 5 ft (15.24 dm) | 4.99 ft (15.2 dm) |