L-com, Inc. Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 7.0Ft TRD628ABL-7

Description
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a
Description
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com TRD628 Series Patch Cable, RJ45, Cat6A, 2.13M (7ft) in blue is designed for high-density patching applications. It features a slim-line design with a 38% smaller cross-sectional area and a 33% reduction in weight compared to standard cables, making it suitable for confined spaces. This cable supports data rates up to 10Gbps, making it ideal for high-speed voice, video, and data transmission. It is equipped with high-performance RJ45 plugs with molded boots and 50µ gold-plated contacts, ensuring reliable connectivity. The cable is RoHS compliant, further enhancing its suitability for various applications.

Datasheet Summary
Powered by GS/AI

The L-com TRD628 Series Patch Cable, RJ45, Cat6A, 2.13M (7ft) in blue is designed for high-density patching applications. It features a slim-line design with a 38% smaller cross-sectional area and a 33% reduction in weight compared to standard cables, making it suitable for confined spaces. This cable supports data rates up to 10Gbps, making it ideal for high-speed voice, video, and data transmission. It is equipped with high-performance RJ45 plugs with molded boots and 50µ gold-plated contacts, ensuring reliable connectivity. The cable is RoHS compliant, further enhancing its suitability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 7.0Ft - TRD628ABL-7 - L-com, Inc.
North Andover, MA, United States
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 7.0Ft
TRD628ABL-7
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 7.0Ft TRD628ABL-7
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a

L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft.

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6a 10g rated)
  • 28AWG stranded construction is more flexible than standard cable
  • CMR rated PVC jacket; temp range -20°C to 75°C

Application

  • High speed data center applications or any dense patching application
  • 10GBASE-T - 10/100/1000/10000
  • IEEE 802.3an
  • 10gig Category 6a
Supplier's Site
Patch Cable, Rj45, Cat6A, 2.13M, Blue; Connector Type A L-Com - 80Y1335 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6A, 2.13M, Blue; Connector Type A L-Com
80Y1335
Patch Cable, Rj45, Cat6A, 2.13M, Blue; Connector Type A L-Com 80Y1335
PATCH CABLE, RJ45, CAT6A, 2.13M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6A, 2.13M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628ABL-7 80Y1335
Product Name Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 7.0Ft Patch Cable, Rj45, Cat6A, 2.13M, Blue; Connector Type A L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details