Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
MPFF12SMBP-3 -- FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12 L-COM
L-com, Inc.
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
MPFF12SMBP-3
Description
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Newark, An Avnet Company
Done
Datasheet
Description
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
52AK0637
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
52AK0637
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
FIBER PATCH CABLE MPO FEMALE TO MPO FEMALE, 12
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
52AK0637
Product Name
Fiber Patch Cable Mpo Female To Mpo Female, 12 L-Com
Product Type
Patch
Unlock Full Specs
to access all available technical data
Similar Products
LEMO USA, Inc.
FFA.3E.312.CLAK12
View Details
BARTEC
SCR
scr
Specs
Rated Temperature
-45.56 to 82.22 C (-50 to 180 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable
Specs
Product Type
USB
Cable Shielding
Braid; Foil
Cable Length
65.62 ft (200 dm)
View Details
Beckhoff Automation LLC
ZK4100-8101-0xxx | Motor connection cable 0.75 mm² with M23 speedtec ® plug, single-phase, fixed installation
View Details