L-com, Inc. Fiber Patch Cable Mpo Male To Mpo Female, 12 L-Com MPMF12OM3BP-5

Description
FIBER PATCH CABLE MPO MALE TO MPO FEMALE, 12
Datasheet
Description
FIBER PATCH CABLE MPO MALE TO MPO FEMALE, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cable Mpo Male To Mpo Female, 12 L-Com - 52AK0853 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Patch Cable Mpo Male To Mpo Female, 12 L-Com
52AK0853
Fiber Patch Cable Mpo Male To Mpo Female, 12 L-Com 52AK0853
FIBER PATCH CABLE MPO MALE TO MPO FEMALE, 12

FIBER PATCH CABLE MPO MALE TO MPO FEMALE, 12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0853
Product Name Fiber Patch Cable Mpo Male To Mpo Female, 12 L-Com
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details