L-com, Inc. Wm 2 Port Fiber Patch Enclosure Sc/apc Pigtails L-Com LCFTB-E-SCA

Description
WM 2 PORT FIBER PATCH ENCLOSURE SC/APC PIGTAILS
Description
WM 2 PORT FIBER PATCH ENCLOSURE SC/APC PIGTAILS
Datasheet
Datasheet Summary
Powered by GS/AI

The Wm 2 Port Fiber Patch Enclosure SC/APC Pigtails (part number 23AK7151) is designed for indoor wall mounting and features two simplex SC/APC coupler ports along with two SC/APC single mode pigtails for easy splicing. The enclosure is constructed from ABS plastic and includes a cable management tray to securely hold fiber strands. It operates effectively in a temperature range of -40 to 60 degrees Celsius, making it suitable for various applications including FTTH access networks, telecommunication networks, CATV networks, data communications networks, and local area networks. The compact dimensions of the enclosure are 3.9 inches in height, 3.2 inches in width, and 0.9 inches in depth, with a weight of 0.2 lbs. Integrated mounting holes facilitate secure installation on flat surfaces.

Datasheet Summary
Powered by GS/AI

The Wm 2 Port Fiber Patch Enclosure SC/APC Pigtails (part number 23AK7151) is designed for indoor wall mounting and features two simplex SC/APC coupler ports along with two SC/APC single mode pigtails for easy splicing. The enclosure is constructed from ABS plastic and includes a cable management tray to securely hold fiber strands. It operates effectively in a temperature range of -40 to 60 degrees Celsius, making it suitable for various applications including FTTH access networks, telecommunication networks, CATV networks, data communications networks, and local area networks. The compact dimensions of the enclosure are 3.9 inches in height, 3.2 inches in width, and 0.9 inches in depth, with a weight of 0.2 lbs. Integrated mounting holes facilitate secure installation on flat surfaces.

Suppliers

Company
Product
Description
Supplier Links
Wm 2 Port Fiber Patch Enclosure Sc/apc Pigtails L-Com - 23AK7151 - Newark, An Avnet Company
Chicago, IL, United States
Wm 2 Port Fiber Patch Enclosure Sc/apc Pigtails L-Com
23AK7151
Wm 2 Port Fiber Patch Enclosure Sc/apc Pigtails L-Com 23AK7151
WM 2 PORT FIBER PATCH ENCLOSURE SC/APC PIGTAILS

WM 2 PORT FIBER PATCH ENCLOSURE SC/APC PIGTAILS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AK7151
Product Name Wm 2 Port Fiber Patch Enclosure Sc/apc Pigtails L-Com
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details