L-com, Inc. Category 6 Slim Ethernet Patch Cable, Unshielded, Dual Rated CM-LSZH, Blue, 1.0Ft TRD628LS-BLU-1

Description
L-com’s Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent-pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These dual rated cables have special jackets that carry a UL CM burn rating while also being LSZH (low smoke zero halogen) qualified for applications where PVC is not allowed. This is the best of both worlds to have a certified burn rating on a LSZH cable. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable Dual rated CM-LSZH jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet Shipboard, aircraft, aerospace and defense High speed LAN applications
Description
L-com’s Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent-pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These dual rated cables have special jackets that carry a UL CM burn rating while also being LSZH (low smoke zero halogen) qualified for applications where PVC is not allowed. This is the best of both worlds to have a certified burn rating on a LSZH cable. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable Dual rated CM-LSZH jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet Shipboard, aircraft, aerospace and defense High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Category 6 Slim Ethernet Patch Cable, Unshielded, Dual Rated CM-LSZH, Blue, 1.0Ft - TRD628LS-BLU-1 - L-com, Inc.
North Andover, MA, United States
Category 6 Slim Ethernet Patch Cable, Unshielded, Dual Rated CM-LSZH, Blue, 1.0Ft
TRD628LS-BLU-1
Category 6 Slim Ethernet Patch Cable, Unshielded, Dual Rated CM-LSZH, Blue, 1.0Ft TRD628LS-BLU-1
L-com’s Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent-pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These dual rated cables have special jackets that carry a UL CM burn rating while also being LSZH (low smoke zero halogen) qualified for applications where PVC is not allowed. This is the best of both worlds to have a certified burn rating on a LSZH cable. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable Dual rated CM-LSZH jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet Shipboard, aircraft, aerospace and defense High speed LAN applications

L-com’s Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent-pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These dual rated cables have special jackets that carry a UL CM burn rating while also being LSZH (low smoke zero halogen) qualified for applications where PVC is not allowed. This is the best of both worlds to have a certified burn rating on a LSZH cable. Available in cable lengths from 1ft to 20 ft. Contact us with your application today.

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6 rated)
  • 28AWG stranded construction is more flexible than standard cable
  • Dual rated CM-LSZH jacket; temp range -20°C to 75°C

Application

  • High speed data center applications or any dense patching application
  • 1000Base-T - 100/1000
  • 802.3ab Gigabit Ethernet
  • Shipboard, aircraft, aerospace and defense
  • High speed LAN applications
Supplier's Site
Ca6 Rj45 Utp 28Awg Cm/lszh Blu 1F L-Com - 23AK8895 - Newark, An Avnet Company
Chicago, IL, United States
Ca6 Rj45 Utp 28Awg Cm/lszh Blu 1F L-Com
23AK8895
Ca6 Rj45 Utp 28Awg Cm/lszh Blu 1F L-Com 23AK8895
CA6 RJ45 UTP 28AWG CM/LSZH BLU 1F

CA6 RJ45 UTP 28AWG CM/LSZH BLU 1F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628LS-BLU-1 23AK8895
Product Name Category 6 Slim Ethernet Patch Cable, Unshielded, Dual Rated CM-LSZH, Blue, 1.0Ft Ca6 Rj45 Utp 28Awg Cm/lszh Blu 1F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN4B4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Micro D-Code, QD Style Ethernet Media - 1585D-M4TB-2 - Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details