L-com, Inc. Cat. 5 10Base-T Patch Cable, RJ45 / RJ45, 25.0 ft TRD450-25

Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Since most 10Base-T and 100Base-T networks only use 2-pairs for data transmission, why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 2-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!
Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Since most 10Base-T and 100Base-T networks only use 2-pairs for data transmission, why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 2-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 10Base-T Patch Cable, RJ45 / RJ45, 25.0 ft - TRD450-25 - L-com, Inc.
North Andover, MA, United States
Cat. 5 10Base-T Patch Cable, RJ45 / RJ45, 25.0 ft
TRD450-25
Cat. 5 10Base-T Patch Cable, RJ45 / RJ45, 25.0 ft TRD450-25
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Since most 10Base-T and 100Base-T networks only use 2-pairs for data transmission, why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 2-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Since most 10Base-T and 100Base-T networks only use 2-pairs for data transmission, why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E RJ45 Patch Cables for Ethernet Applications
  • 2-Pair Stranded Category 5E cable for compatibility with today's networks
  • Non-booted RJ45 plug for simple connection to patch panels
  • EIA568A/B Compatible for installation in all Ethernet networks
  • Same day shipping on most items; Order online today!
Supplier's Site
Cbl Rj45/rj45 Cat5E 2-Pr 25 L-Com - 90M1613 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E 2-Pr 25 L-Com
90M1613
Cbl Rj45/rj45 Cat5E 2-Pr 25 L-Com 90M1613
CBL RJ45/RJ45 CAT5E 2-PR 25

CBL RJ45/RJ45 CAT5E 2-PR 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD450-25 90M1613
Product Name Cat. 5 10Base-T Patch Cable, RJ45 / RJ45, 25.0 ft Cbl Rj45/rj45 Cat5E 2-Pr 25 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details