L-com, Inc. Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 1.0Ft TRD628ABL-1

Description
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a
Datasheet
Description
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 1.0Ft - TRD628ABL-1 - L-com, Inc.
North Andover, MA, United States
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 1.0Ft
TRD628ABL-1
Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 1.0Ft TRD628ABL-1
L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an 10gig Category 6a

L-com's new slim Ethernet cable assemblies are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6a, these slim Ethernet cable assemblies support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14Ft.

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6a 10g rated)
  • 28AWG stranded construction is more flexible than standard cable
  • CMR rated PVC jacket; temp range -20°C to 75°C

Application

  • High speed data center applications or any dense patching application
  • 10GBASE-T - 10/100/1000/10000
  • IEEE 802.3an
  • 10gig Category 6a
Supplier's Site
Patch Cable, Rj45, Cat6A, 300Mm, Blue; Connector Type A L-Com - 80Y1330 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6A, 300Mm, Blue; Connector Type A L-Com
80Y1330
Patch Cable, Rj45, Cat6A, 300Mm, Blue; Connector Type A L-Com 80Y1330
PATCH CABLE, RJ45, CAT6A, 300MM, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6A, 300MM, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628ABL-1 80Y1330
Product Name Category 6a Slim Ethernet Patch Cable, Shielded, Blue, 1.0Ft Patch Cable, Rj45, Cat6A, 300Mm, Blue; Connector Type A L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
QD Cable/Cord Set - 333459 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Ethernet Cable - 1929534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details