L-com, Inc. Category 6 Slim Ethernet Patch Cable, Unshielded, Blue, 14.0Ft TRD628BL-14

Description
L-com’s new slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14 Ft Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet High speed LAN applications
Datasheet
Description
L-com’s new slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14 Ft Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet High speed LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Slim Ethernet Patch Cable, Unshielded, Blue, 14.0Ft - TRD628BL-14 - L-com, Inc.
North Andover, MA, United States
Category 6 Slim Ethernet Patch Cable, Unshielded, Blue, 14.0Ft
TRD628BL-14
Category 6 Slim Ethernet Patch Cable, Unshielded, Blue, 14.0Ft TRD628BL-14
L-com’s new slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14 Ft Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6 rated) 28AWG stranded construction is more flexible than standard cable CMR rated PVC jacket; temp range -20°C to 75°C Application High speed data center applications or any dense patching application 1000Base-T - 100/1000 802.3ab Gigabit Ethernet High speed LAN applications

L-com’s new slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a 38% smaller cross sectional area that is a perfect solution for applications that require a smaller and more flexible cable. With a performance rating of Category 6, these cables support data rates up to 1Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. Available in cable lengths from 1Ft to 14 Ft

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Unshielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6 rated)
  • 28AWG stranded construction is more flexible than standard cable
  • CMR rated PVC jacket; temp range -20°C to 75°C

Application

  • High speed data center applications or any dense patching application
  • 1000Base-T - 100/1000
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Patch Cable, Rj45, Cat6, 4.27M, Blue; Connector Type A L-Com - 80Y1338 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6, 4.27M, Blue; Connector Type A L-Com
80Y1338
Patch Cable, Rj45, Cat6, 4.27M, Blue; Connector Type A L-Com 80Y1338
PATCH CABLE, RJ45, CAT6, 4.27M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6, 4.27M, BLUE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Blue; Product Range:TRD628 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628BL-14 80Y1338
Product Name Category 6 Slim Ethernet Patch Cable, Unshielded, Blue, 14.0Ft Patch Cable, Rj45, Cat6, 4.27M, Blue; Connector Type A L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data