L-com, Inc. Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft TRD628AP-BLU-20

Description
L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6a, these cables support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature
Datasheet
Description
L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6a, these cables support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft - TRD628AP-BLU-20 - L-com, Inc.
North Andover, MA, United States
Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft
TRD628AP-BLU-20
Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft TRD628AP-BLU-20
L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6a, these cables support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6a 10g rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature

L-com's Category 6a slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6a, these cables support data rates up to 10Gbps for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today.

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6a 10g rated)
  • 28AWG stranded construction is more flexible than standard CMP or horizontal cable
  • Plenum (CMP) rated jacket with temperature range -20°C to 105°C

Application

  • High speed data center applications or any dense patching application
  • 10GBASE-T - 10/100/1000/10000
  • IEEE 802.3an
  • Fire and Smoke Protection
  • High Temperature
Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6A, 20Ft; Lan Category L-Com - 38AH5082 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6A, 20Ft; Lan Category L-Com
38AH5082
Patch Cord, Rj45 Plug-Plug, Cat6A, 20Ft; Lan Category L-Com 38AH5082
PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 20FT; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6A, 20FT; LAN Category:Cat6a; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628AP-BLU-20 38AH5082
Product Name Category 6a Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft Patch Cord, Rj45 Plug-Plug, Cat6A, 20Ft; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Length 20 ft (60.96 dm) 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Cables (RJ45, RJ11) - A124234-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 6.56 ft (19.99 dm)
View Details
System cable - 706-3033/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details