Quarktwin Technology Ltd. Datasheets for IC Clocks
IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more
| Product Name | Notes |
|---|---|
| Clock Generator IC 100MHz 1 14-VFQFN Exposed Pad | |
| Clock Generator IC 100MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator IC 100MHz 1 6-VFLGA | |
| Clock Generator IC 100MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 100MHz 2 6-VFLGA | |
| Clock Generator IC 100MHz, 460MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator IC 108MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 125MHz 1 14-SMD, No Lead, Exposed Pad | |
| Clock Generator IC 125MHz 1 14-SMD, No Lead | |
| Clock Generator IC 125MHz 1 14-VFQFN Exposed Pad | |
| Clock Generator IC 125MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 148.5MHz 1 14-SMD, No Lead | |
| Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator IC 170MHz 1 6-VDFN | |
| Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad | |
| Clock Generator IC 187.5MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 216MHz 1 16-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 24MHz 1 14-SMD, No Lead | |
| Clock Generator IC 26.973MHz 1 14-SMD, No Lead | |
| Clock Generator IC 27MHz 1 16-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Clock Generator IC 40MHz 1 6-SMD, No Lead | |
| Clock Generator IC 40MHz 1 6-VDFN | |
| Clock Generator IC 460MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator IC 500MHz, 1.5GHz 1 36-VFBGA | |
| Clock Generator IC 60MHz 1 14-SMD, No Lead | |
| Clock Generator IC 75MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| CPB Tape Drive System Clock/Frequency Generator IC 100MHz 1 Output 16-SOIC | |
| CPU Clock Generator IC 25MHz 1 Output 18-CDIP | |
| Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 25MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 50MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 80MHz 1 8-TSSOP (0.173", 4.40mm Width) | |
| Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 56-SSOP | |
| Intel CPU Servers Clock/Frequency Generator IC 400.9MHz 1 Output 64-TSSOP | |
| Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP | |
| Memory, DDR, SDRAM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 48-TSSOP | |
| Memory, DDR, SDRAM Clock Buffer/Driver, Multiplexer IC 230MHz 1 Output 48-TSSOP | |
| PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2) | |
| Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP (0.300", 7.62mm) | |
| Real Time Clock (RTC) IC Clock/Calendar Parallel 28-LCC (J-Lead) | |
| Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead) | |
| Spread Spectrum Clock Generator IC 108MHz 1 8-SOIC (0.154", 3.90mm Width) | |
| Spread Spectrum Clock Generator IC 82MHz 1 8-SOIC (0.154", 3.90mm Width) | |
| Spread Spectrum Clock Generator IC 82MHz 1 8-TSSOP (0.173", 4.40mm Width) |
| << Prev | Next >> |