Infineon Technologies AG 140MHz TSSOP Clock and Timing IC CY2XP21ZXCT

Description
IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP21ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP21ZXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP21ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP21ZXCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
140MHz TSSOP Clock and Timing IC
728-CY2XP21ZXCT
140MHz TSSOP Clock and Timing IC 728-CY2XP21ZXCT
IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP21ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP21ZXCT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP21ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP21ZXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1348346-CY2XP21ZXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1348346-CY2XP21ZXCT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1348346-CY2XP21ZXCT
Win Source Part Number: 1348346-CY2XP21ZXCT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel Frequency - Max: 140MHz Number of Circuits: 1 Standard Package: 2,500 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY2XP21 Product Status: Obsolete

Win Source Part Number: 1348346-CY2XP21ZXCT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 140MHz
Number of Circuits: 1
Standard Package: 2,500
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CY2XP21
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2XP21ZXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2XP21ZXCT
Clock Generators, PLLs, Frequency Synthesizers CY2XP21ZXCT
Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 140MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XP21ZXCT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2XP21ZXCT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP21ZXCT
IC CLOCK GEN PLL LVPECL 8TSSOP

IC CLOCK GEN PLL LVPECL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-CY2XP21ZXCT 1348346-CY2XP21ZXCT CY2XP21ZXCT CY2XP21ZXCT
Product Name 140MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tape & Reel 8-TSSOP (0.173", 4.40mm Width) Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 140 MHz 140 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data