Win Source Part Number: 1344211-DSC2110FL2-C
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC2110
Type: Clock Generator
Package: Tube
Frequency - Max: 26.973MHz
Number of Circuits: 1
Standard Package: 110
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-SMD, No Lead
Supplier Device Package: 14-SMD
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC2110
IC CLOCK GENERATOR 14SMD Product overview: DSC2110FL2-C0011 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC2110FL2-C0011
Clock Generator IC 26.973MHz 1 14-SMD, No Lead
MEMS OSC AUTO LOWPWR -40C-105C
IC CLOCK GENERATOR 14SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344211-DSC2110FL2-C0011 | 728-DSC2110FL2-C0011 | DSC2110FL2-C0011 | DSC2110FL2-C0011 | DSC2110FL2-C0011 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 14-SMD, No Lead | Tube | Surface Mount; 14-SMD, No Lead | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |