Clock Generator IC 40MHz 1 6-SMD, No Lead
IC CLOCK GENERATOR 6SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSC2311KM2-R0089 | DSC2311KM2-R0089 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount; 6-SMD, No Lead | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |