50LVCMOSX4, -40C-105C, 25PPM, 1K
IC CLOCK GENERATOR 20QFN
Clock Generator IC 100MHz 1 20-VFQFN Exposed Pad
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSA400-1111Q0034KL2TVAO | DSA400-1111Q0034KL2TVAO | DSA400-1111Q0034KL2TVAO |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad | |
| Frequency | 100 MHz | 100 MHz | 100 MHz |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |