IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSA613PI2A-01UVVAO | DSA613PI2A-01UVVAO |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |
| Frequency | 100 MHz | 100 MHz |