The DSA612PA3A-01DQTVAO is a low power MEMS clock generator designed for automotive applications, featuring AEC-Q100 qualification. It eliminates the need for an external crystal or reference clock, providing two independent LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz. The device operates with a supply voltage between 1.71V and 3.63V and consumes approximately 5 mA when both outputs are active. This clock generator is available in ultra-small package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. It offers high frequency stability with options of ±20 ppm, ±25 ppm, and ±50 ppm, and operates over a wide temperature range suitable for automotive environments, from -40°C to +125°C. The device also features excellent shock and vibration immunity, complying with military standards, and includes a spread spectrum clock generation function to reduce electromagnetic interference (EMI). The DSA612PA3A-01DQTVAO is ideal for applications such as automotive infotainment systems, advanced driver-assistance systems (ADAS), and in-vehicle networking.
Win Source Part Number: 1344980-DSA612PA3A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSA612
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSA612
IC CLOCK GENERATOR 6VFLGA Product overview: DSA612PA3A-01DQTVAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSA612PA3A-01DQT
IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
MEMS OSC AUTO -40C-125C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344980-DSA612PA3A-01DQTVAO | 728-DSA612PA3A-01DQTVAO | DSA612PA3A-01DQTVAO | DSA612PA3A-01DQTVAO | DSA612PA3A-01DQTVAO |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 6-VFLGA | Tape & Reel (TR) | Surface Mount; 6-VFLGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |