PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
IC CLOCK GENERATOR PCIE 14-VFQFN
IC CLOCK GENERATOR PCIE 14-VFQFN
Win Source Part Number: 1344981-DSA557-0344F
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Series: DSA557-03
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: HCSL, LVCMOS, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSA557
2-OUTPUT AUTO GRADE MEMS PCIE CL Product overview: DSA557-0344FL0TVAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSA557-0344FL0TV
2-OUTPUT AUTO GRADE MEMS PCIE CL
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 150-DSA557-0344FL0TVAOTR-ND | 1344981-DSA557-0344FL0TVAO | 763-DSA557-0344FL0TVAO | DSA557-0344FL0TVAO | DSA557-0344FL0TVAO |
| Product Name | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | |
| Package Type | Surface Mount; 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 14-VFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |