2-OUTPUT AUTOMTIVE GRADE MEMS PC Product overview: DSA557-0344FL0VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSA557-0344FL0VA
Win Source Part Number: 1344996-DSA557-0344F
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Series: DSA557-03
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 110
Output: HCSL, LVCMOS, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSA557
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
2-OUTPUT AUTOMTIVE GRADE MEMS PC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-DSA557-0344FL0VAO | 1344996-DSA557-0344FL0VAO | 150-DSA557-0344FL0VAO-ND | DSA557-0344FL0VAO | DSA557-0344FL0VAO |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS, LVDS | CMOS; LVDS; HCSL, LVCMOS, LVDS | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | |
| Package Type | Tube | 14-VFQFN Exposed Pad | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |