IC CLK GEN TAPE DRV 4CH 16SOIC
CPB Tape Drive System Clock/Frequency Generator IC 100MHz 1 Output 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CYW173SXC | CYW173SXC |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Frequency | 100 MHz | 100 MHz |
| Bus Interface | TTL; TTL |