The DSC2311KI2-R0082 is a crystal-less,Ñ¢ clock generator capable of simultaneously outputting two separate frequencies ranging from 2.3 MHz to 170 MHz. Utilizing silicon MEMS technology, it offers low jitter performance with a typical RMS phase jitter of less than 1 ps and high frequency stability of ±25 ppm to ±50 ppm. The device operates over a wide temperature range, making it suitable for automotive applications (-40°C to +125°C), as well as various industrial and commercial environments. This clock generator features an Output Enable/Disable function, allowing outputs to be disabled when the OE pin is low. It is packaged in a compact 6-pin 2.5 mm x 2.0 mm VDFN format, requiring only a single external bypass capacitor, which minimizes PCB footprint. The DSC2311KI2-R0082 is designed for high reliability, boasting a mean time between failures (MTBF) that is 20 times greater than traditional crystal-based clock generators. It operates within a supply voltage range of 2.25V to 3.6V and is compliant with RoHS standards. Applications include consumer electronics, camera modules, home automation, and various communication devices.
Clock Generator IC 40MHz 1 6-VDFN
IC CLOCK GENERATOR 6DFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSC2311KI2-R0082 | DSC2311KI2-R0082 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount; 6-VDFN | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |