Microchip Technology, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0111Q0155KI2T

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC400-0111Q0155KI2T is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high stability with frequency variations of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device features four format-configurable outputs, supporting LVPECL, LVDS, HCSL, and LVCMOS interfaces, and offers a pin-selectable frequency table with two frequency sets per bank. The DSC400 is packaged in a compact 20-pin QFN footprint measuring 5.0 mm x 3.2 mm, ensuring excellent shock and vibration immunity. It has a wide supply voltage range of 2.25V to 3.6V and is compliant with lead-free and RoHS standards. Additionally, it is AEC-Q100 automotive qualified, making it suitable for automotive applications. The device is ideal for various applications, including communications, networking, storage area networks, and video surveillance systems.

Datasheet Summary
Powered by GS/AI

The DSC400-0111Q0155KI2T is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high stability with frequency variations of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device features four format-configurable outputs, supporting LVPECL, LVDS, HCSL, and LVCMOS interfaces, and offers a pin-selectable frequency table with two frequency sets per bank. The DSC400 is packaged in a compact 20-pin QFN footprint measuring 5.0 mm x 3.2 mm, ensuring excellent shock and vibration immunity. It has a wide supply voltage range of 2.25V to 3.6V and is compliant with lead-free and RoHS standards. Additionally, it is AEC-Q100 automotive qualified, making it suitable for automotive applications. The device is ideal for various applications, including communications, networking, storage area networks, and video surveillance systems.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-0111Q0155KI2T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0111Q0155KI2T
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC400-0111Q0155KI2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-0111Q0155KI2T
Clock Generators, PLLs, Frequency Synthesizers DSC400-0111Q0155KI2T
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number DSC400-0111Q0155KI2T DSC400-0111Q0155KI2T
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Frequency 177 MHz 177 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Clock/Timing - Application Specific - CY28400ZXI-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details