The DSC2311KM2-R0080 is a crystal-less clock generator capable of simultaneously outputting two separate frequencies ranging from 2.3 MHz to 170 MHz. Utilizing silicon MEMS technology, it offers low jitter performance of less than 1 ps and high frequency stability of ±25 ppm to ±50 ppm, making it suitable for various applications in consumer electronics, communications, and storage devices. The device operates over a wide temperature range, with automotive specifications from -40°C to +125°C and industrial specifications from -40°C to +105°C. The DSC2311 features an Output Enable/Disable function, allowing for output control when the OE pin is low. It comes in a compact 6-pin 2.5 mm x 2.0 mm VDFN package, requiring only a single external bypass capacitor, which minimizes PCB footprint. The clock generator is designed for high reliability, boasting a mean time between failures (MTBF) that is 20 times higher than traditional crystal-based clock generators. It operates within a supply voltage range of 2.25V to 3.6V and is compliant with RoHS standards.
Clock Generator IC 40MHz 1 6-VDFN
IC CLOCK GENERATOR 6DFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSC2311KM2-R0080 | DSC2311KM2-R0080 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount; 6-VDFN | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |