Infineon Technologies AG Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP41ZXCT

Description
Win Source Part Number: 1348091-CY2XP41ZXCT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY2XP41 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348091-CY2XP41ZXCT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY2XP41 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1348091-CY2XP41ZXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1348091-CY2XP41ZXCT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1348091-CY2XP41ZXCT
Win Source Part Number: 1348091-CY2XP41ZXCT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY2XP41 Product Status: Obsolete

Win Source Part Number: 1348091-CY2XP41ZXCT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 2,500
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CY2XP41
Product Status: Obsolete

Buy Now Datasheet
75MHz TSSOP Clock and Timing IC - 728-CY2XP41ZXCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHz TSSOP Clock and Timing IC
728-CY2XP41ZXCT
75MHz TSSOP Clock and Timing IC 728-CY2XP41ZXCT
IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 75MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP41ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 75MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP41ZXCT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8TSSOP / Clock Generator IC 75MHz 1 8-TSSOP (0.173", 4.40mm Width) Product overview: CY2XP41ZXCT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 75MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2XP41ZXCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2XP41ZXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2XP41ZXCT
Clock Generators, PLLs, Frequency Synthesizers CY2XP41ZXCT
Clock Generator IC 75MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 75MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2XP41ZXCT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2XP41ZXCT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2XP41ZXCT
IC CLOCK GEN LVPECL 8TSSOP

IC CLOCK GEN LVPECL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1348091-CY2XP41ZXCT 728-CY2XP41ZXCT CY2XP41ZXCT CY2XP41ZXCT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 75MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type 8-TSSOP (0.173", 4.40mm Width) Tape & Reel Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data