The DSA612PA3A-0130VAO is a low power MEMS clock generator designed for automotive applications, featuring AEC-Q100 qualification. It provides two independent LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz. The device operates with a supply voltage between 1.71V and 3.63V and consumes approximately 5 mA when both outputs are active. This clock generator is available in ultra-small package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. It offers high frequency stability with variations of ±20 ppm, ±25 ppm, and ±50 ppm across a wide temperature range, specifically designed for automotive environments (-40°C to +125°C for Grade 1). The DSA612PA3A-0130VAO also features excellent shock and vibration immunity, complying with MIL-STD-883E standards. Additionally, it includes a spread spectrum clock generation function to reduce electromagnetic interference (EMI). The device is lead-free and RoHS-compliant, ensuring it meets modern environmental standards.
Win Source Part Number: 1344960-DSA612PA3A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSA612
Type: Clock Generator
Package: Bag
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSA612
IC CLOCK GENERATOR 6VFLGA Product overview: DSA612PA3A-0130VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSA612PA3A-0130V
Clock Generator IC 100MHz 1 6-VFLGA
IC CLOCK GENERATOR 6VFLGA
MEMS OSC AUTO -40C-125C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344960-DSA612PA3A-0130VAO | 728-DSA612PA3A-0130VAO | DSA612PA3A-0130VAO | DSA612PA3A-0130VAO | DSA612PA3A-0130VAO |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 6-VFLGA | Bag | Surface Mount; 6-VFLGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |