IC CLOCK GENERATOR 14QFN
MEMS OSC AUTO LOWPWR -40C-85C
Clock Generator IC 100MHz 1 14-VFQFN Exposed Pad
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC2042FI1-M0005 | DSC2042FI1-M0005 | DSC2042FI1-M0005 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; HCSL, LVPECL | ECL; PECL; LVPECL; HCSL, LVPECL | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz |