The DSC2311KL1-R0072T is a crystal-less clock generator capable of simultaneously outputting two separate frequencies ranging from 2.3 MHz to 170 MHz. Utilizing MEMS technology, it offers low jitter performance with typical RMS phase jitter of less than 1 ps and high frequency stability of ±25 ppm to ±50 ppm. The device operates over a wide temperature range, suitable for automotive applications from -40°C to +125°C, and for industrial and commercial applications from -40°C to +70°C. This clock generator features an Output Enable/Disable function, allowing outputs to be disabled when the OE pin is low. It is packaged in a compact 6-pin VDFN format measuring 2.5 mm x 2.0 mm, requiring only a single external bypass capacitor, which minimizes PCB footprint. The DSC2311KL1-R0072T is designed for high reliability, boasting a mean time between failures (MTBF) that is 20 times higher than traditional crystal-based clock generators. It operates within a supply voltage range of 2.25V to 3.6V and is compliant with RoHS standards. Applications include consumer electronics, camera modules, home automation, and various communication devices.
MEMS OSC AUTO LOWPWR -40C-105C
IC CLOCK GENERATOR 6DFN
Clock Generator IC 40MHz 1 6-VDFN
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC2311KL1-R0072T | DSC2311KL1-R0072T | DSC2311KL1-R0072T |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 6-VDFN | |
| Frequency | 40 MHz | 40 MHz | 40 MHz |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |