REAL TIME CLOCK Product overview: DP8573AN from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8573AN can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1168454-DP8573AN
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V ~ 5.1 V
Part Status: Obsolete(EOL)
Family Name: DP8573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-DIP
Current - Timekeeping (Maximum): 1μA @ 5V
Alternative Parts (Cross-Reference): DP8573AV; DP8573AVX; DP8573AVX/NOPB;
Introduction Date: May 01, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR PAR 24-DIP
IC RTC CLK/CALENDAR PAR 24DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP (0.300", 7.62mm)
IC RTC CLK/CALENDAR PAR 24-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-DP8573AN | DP8573AN-ND | 1168454-DP8573AN | DP8573AN | DP8573AN | DP8573AN | DP8573AN |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - DP8573AN | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Rail/Tube | Through Hole; DIP; "24-DIP (0.300"", 7.62mm)" | DIP | DIP; Through Hole | DIP; Through Hole | DIP; 24-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |