IC CLOCK GENERATOR 20QFN Product overview: DSA400-1111Q0085KL2T
OSC MEMS LVCMOS SMD
Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
IC CLOCK GENERATOR 20QFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-DSA400-1111Q0085KL2TVAO | DSA400-1111Q0085KL2TVAO | DSA400-1111Q0085KL2TVAO | DSA400-1111Q0085KL2TVAO |
| Product Name | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 20-VFQFN Exposed Pad | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 170 MHz | 170 MHz | 170 MHz | 170 MHz |