Microchip Technology, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0144Q0140KE1

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC400-0144Q0140KE1 is a configurable four-output, low jitter crystal-less,Ñ¢ clock generator from Quarktwin Technology Ltd. It features a low RMS phase jitter of less than 1 ps and offers high stability with frequency variations of ±25 ppm and ±50 ppm. The device operates over a wide temperature range, with options for industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) applications. This clock generator supports a wide frequency range from 2.3 MHz to 460 MHz and provides four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. It includes a pin-selectable frequency table, allowing for two frequency sets per bank, and features high supply noise rejection of -50 dBc. The DSC400 is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and is designed for high reliability, boasting 20 times better mean time to failure (MTF) compared to quartz-based devices. Applications for the DSC400 include communications and networks, Ethernet, storage area networks, passive optical networks, automotive, and media and video systems. The device is also lead-free and RoHS-compliant, and it meets AEC-Q100 automotive qualification standards.

Datasheet Summary
Powered by GS/AI

The DSC400-0144Q0140KE1 is a configurable four-output, low jitter crystal-less,Ñ¢ clock generator from Quarktwin Technology Ltd. It features a low RMS phase jitter of less than 1 ps and offers high stability with frequency variations of ±25 ppm and ±50 ppm. The device operates over a wide temperature range, with options for industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) applications. This clock generator supports a wide frequency range from 2.3 MHz to 460 MHz and provides four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. It includes a pin-selectable frequency table, allowing for two frequency sets per bank, and features high supply noise rejection of -50 dBc. The DSC400 is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and is designed for high reliability, boasting 20 times better mean time to failure (MTF) compared to quartz-based devices. Applications for the DSC400 include communications and networks, Ethernet, storage area networks, passive optical networks, automotive, and media and video systems. The device is also lead-free and RoHS-compliant, and it meets AEC-Q100 automotive qualification standards.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-0144Q0140KE1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0144Q0140KE1
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC400-0144Q0140KE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-0144Q0140KE1
Clock Generators, PLLs, Frequency Synthesizers DSC400-0144Q0140KE1
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number DSC400-0144Q0140KE1 DSC400-0144Q0140KE1
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Frequency 177 MHz 177 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - CY2309CZXC-1HT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SSOP
Features / Standards RoHS
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details