Clock Generator IC 100MHz, 460MHz 1 20-VFQFN Exposed Pad
IC CLOCK GENERATOR 20QFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSA400-4111Q0183KI1TVAO | DSA400-4111Q0183KI1TVAO |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; HCSL, LVCMOS | CMOS; HCSL, LVCMOS |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |