The DSC2110FL1-A0029T is a low-jitter, programmable CMOS oscillator that utilizes silicon MEMS technology to deliver high performance in terms of jitter and stability. It features a wide output frequency range from 2.3 to 170 MHz and allows for frequency and drive strength adjustments via I²C or SPI interfaces. The device is housed in a compact 14-pin QFN package measuring 3.2 x 2.5 mm and is available in various temperature grades, including automotive and industrial ranges. Key specifications include a low RMS phase jitter of less than 1 ps, high stability with ±10, ±25, and ±50 ppm options, and a supply voltage range of 2.25 to 3.6 V. The DSC2110FL1-A0029T is designed for applications in consumer electronics, storage area networks, passive optical networks, and Ethernet systems. It also offers excellent shock and vibration immunity, making it suitable for demanding environments. The product is lead-free and RoHS compliant, ensuring it meets modern environmental standards.
Win Source Part Number: 1344243-DSC2110FL1-A
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC2110
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 26.973MHz
Number of Circuits: 1
Standard Package: 1,000
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-SMD, No Lead
Supplier Device Package: 14-SMD
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC2110
IC CLOCK GENERATOR 14SMD Product overview: DSC2110FL1-A0029T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC2110FL1-A0029
IC CLOCK GENERATOR 14SMD
MEMS OSC AUTO LOWPWR -40C-105C
Clock Generator IC 26.973MHz 1 14-SMD, No Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344243-DSC2110FL1-A0029T | 728-DSC2110FL1-A0029T | DSC2110FL1-A0029T | DSC2110FL1-A0029T | DSC2110FL1-A0029T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 14-SMD, No Lead | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 14-SMD, No Lead | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |