Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY2XP31ZXI

Description
Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width)
Description
Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The CY2XP31ZXI is a high-performance clock generator from Quarktwin Technology Ltd., designed for applications requiring precise timing, such as 10 Gb Ethernet and SONET. It features a single LVPECL output pair with an output frequency of 312.5 MHz, derived from a 25 MHz external crystal oscillator. The device utilizes a PLL architecture and Cypress's low noise VCO technology, achieving a typical RMS phase jitter of 0.3 ps, which meets stringent jitter requirements for high-speed applications. This clock generator operates at supply voltages of either 3.3 V or 2.5 V and is available in an 8-pin TSSOP package. It supports both commercial and industrial temperature ranges, making it suitable for a variety of environments. The device also includes an output enable feature, allowing for flexible integration into different circuit designs. With its low power consumption and compact form factor, the CY2XP31ZXI is a viable option for engineers looking for reliable clock generation solutions in high-performance systems.

Datasheet Summary
Powered by GS/AI

The CY2XP31ZXI is a high-performance clock generator from Quarktwin Technology Ltd., designed for applications requiring precise timing, such as 10 Gb Ethernet and SONET. It features a single LVPECL output pair with an output frequency of 312.5 MHz, derived from a 25 MHz external crystal oscillator. The device utilizes a PLL architecture and Cypress's low noise VCO technology, achieving a typical RMS phase jitter of 0.3 ps, which meets stringent jitter requirements for high-speed applications. This clock generator operates at supply voltages of either 3.3 V or 2.5 V and is available in an 8-pin TSSOP package. It supports both commercial and industrial temperature ranges, making it suitable for a variety of environments. The device also includes an output enable feature, allowing for flexible integration into different circuit designs. With its low power consumption and compact form factor, the CY2XP31ZXI is a viable option for engineers looking for reliable clock generation solutions in high-performance systems.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CY2XP31ZXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2XP31ZXI
Clock Generators, PLLs, Frequency Synthesizers CY2XP31ZXI
Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 312.5MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number CY2XP31ZXI
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXC-003-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details