The DSA613NA3A-01UQVAO is a low power MEMS clock generator designed for automotive applications, featuring AEC-Q100 qualification. It eliminates the need for an external crystal or reference clock, providing three LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz. The device operates with a low power consumption of 5.2 mA when all outputs are active and supports a wide supply voltage range of 1.71V to 3.63V. This clock generator is available in ultra-small package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. It offers high frequency stability with options of ±20 ppm, ±25 ppm, and ±50 ppm, and operates across a wide temperature range suitable for automotive environments, from -40°C to +125°C. The DSA613NA3A-01UQVAO also features excellent shock and vibration immunity, qualified to MIL-STD-883E standards, and includes a spread spectrum clock generation function for EMI reduction. It is lead-free and RoHS-compliant, ensuring it meets modern environmental standards. This product is ideal for applications in automotive infotainment, ADAS, and in-vehicle networking.
IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | DSA613NA3A-01UQVAO | DSA613NA3A-01UQVAO |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |
| Frequency | 100 MHz | 100 MHz |